EN
  • EN
  • DE
  • IT

SL8802/08-201N5-00

Part No SL8802/08-201N5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Bulk
Product Status Obsolete
Cable Type Flat Twin Axial
Number of Conductors 8 (4 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 250.0' (76.20m)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.627" (15.93mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Conductor Material Copper, Silver Coated
Insulation Resistance 1000MOhms
Base Product Number SL8802
Other Names SL201-250
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308484-SL8802/08-201N5-00
Ultra Librarian 3D Model Ultra Librarian SL8802/08-201N5-00 CAD Model

Description

The SL8800 series flat ribbon cable from 3M is an excellent choice for any application that requires a shielded cable with 8 conductors.

  • Pitch: 0.093" (2.37mm) between pairs
  • Length: 250.0' (76.20m)
  • Shielded: Yes
  • Voltage Rating: 150V
  • Conductor Material: Copper, silver-coated solid conductors
  • Insulation Material: Polyolefin (PO)
  • Ribbon Thickness: 0.035" (0.89mm)
  • Ribbon Width: 0.627" (15.93mm)
  • Insulation Resistance: 1000MOhms
  • Rating: UL E42769
  • Packaging: Bulk

You May Also Be Interested in

CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
3M
Need more? Email Us
3M
CABLE 6 COND 500' FLAT GRY
Lowest to $90.5184
Belden Inc.
CBL RIBN 50COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 50 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
Need more? Email Us
3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
3M
CABLE RIBBON 9COND 0.05 BLACK
Need more? Email Us
3M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess