EN
  • EN
  • DE
  • IT

SL8801/12-111A5-00

Part No SL8801/12-111A5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Bulk
Product Status Obsolete
Cable Type Flat Twin Axial
Number of Conductors 8 (4 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 1.00' (304.80mm)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.627" (15.93mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Features Down
Conductor Material Copper, Tinned
Insulation Resistance 1000MOhms
Other Names SL8801/12-111A5-D-12
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308486-SL8801/12-111A5-00
Ultra Librarian 3D Model Ultra Librarian SL8801/12-111A5-00 CAD Model

Description

The 3M SL8801/12-111A5-00 is a flat ribbon cable designed for different electronic applications.

  • Conductors: 8
  • Pitch: 0.093 inches between pairs
  • Shielded: Yes
  • Conductor Strand: Solid
  • Conductor Material: Tinned Copper
  • Jacket Insulation: Polyolefin material
  • Insulation Color: Silver
  • Rated: UL E42769
  • Temperature Range: -40 degrees Celsius to 121 degrees Celsius
  • Ribbon Thickness: 0.035 inches
  • Ribbon Width: 0.627 inches

You May Also Be Interested in

3M
CABLE RIBBON 9COND 0.05 BLACK
Need more? Email Us
3M
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $12.7963
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
3M
Need more? Email Us
Omron
CBL RIBN 4COND MULTIPLE 328.1'
Need more? Email Us
3M
CABLE 6 COND 500' FLAT GRY
Lowest to $90.5184
3M
CBL RIBN 100COND 0.025 WHT 100'
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess