EN
  • EN
  • DE

PM253V01

Part No PM253V01
Manufacturer ABB Embedded Power
Catalog Custom Parts (N - R)
Description Memory and I/O Unit Support for System and Application Program
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118792-PM253V01
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM253V01 CAD Model

Description

The ABB Embedded Power PM253V01 is a DC-DC converter module designed for a variety of applications requiring isolated power conversion. It offers a compact and efficient solution for generating stable output voltages from a DC input source.

Applications:

  • Telecommunications equipment: Powering network infrastructure components.
  • Industrial automation: Supplying power to control systems, sensors, and actuators.
  • Medical devices: Providing isolated power for sensitive medical equipment.
  • Data centers: Powering servers and other IT infrastructure.
  • Transportation systems: Powering onboard electronics in vehicles and trains.

Features:

  • High efficiency: Minimizes power loss and heat generation.
  • Wide input voltage range: Accommodates a variety of DC input sources.
  • Isolated output: Provides electrical isolation between input and output.
  • Overvoltage protection: Protects downstream circuitry from voltage spikes.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Overtemperature protection: Shuts down the module in case of overheating.
  • Remote on/off control: Enables remote control of the module's output.

Benefits:

  • Reliable power conversion: Ensures stable and consistent power delivery to critical loads.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Reduced heat dissipation: Lowers system operating temperatures and improves overall reliability.
  • Enhanced safety: Isolation and protection features enhance system safety.
  • Simplified system design: Integrates essential power conversion functions into a single module.

Additional Details:

The PM253V01 typically features a robust design and construction, ensuring long-term reliability in demanding environments. Its technical specifications, such as input voltage range, output voltage, output current, and isolation voltage, vary depending on the specific model configuration. Detailed specifications can be found in the product datasheet provided by ABB Embedded Power.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess