EN
  • EN
  • DE

S-1315C31-M5T1U3

Part No S-1315C31-M5T1U3
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.1V 200MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-1315
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.1V
Voltage Dropout (Max) 0.28V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 13 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-1315
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1247332-S-1315C31-M5T1U3
Ultra Librarian 3D Model Ultra Librarian S-1315C31-M5T1U3 CAD Model

Description

The S-1315C31-M5T1U3 is a high-performance voltage regulator IC manufactured by ABLIC U.S.A. Inc. This regulator is designed to provide a stable and reliable voltage output, making it suitable for a wide range of electronic applications. Its advanced features and robust design ensure efficient power management and protection for sensitive electronic components.

Applications

  • Portable electronics: Ideal for use in smartphones, tablets, and other portable devices to ensure stable voltage supply and extend battery life.
  • Wearable devices: Suitable for smartwatches, fitness trackers, and other wearable devices requiring efficient power management.
  • IoT devices: Used in various Internet of Things (IoT) devices, such as sensors and wireless communication modules, to maintain consistent voltage levels and reliable operation.
  • Power management systems: Integrated into power management circuits to regulate voltage levels, ensuring efficient and stable power delivery to various components.
  • Industrial control systems: Provides stable voltage regulation for sensitive equipment and control systems in industrial settings, reducing the risk of malfunctions and downtime.

Features

  • High-accuracy voltage regulation: Ensures a precise and stable output voltage, crucial for sensitive electronic components.
  • Low quiescent current: Minimizes power consumption, making it highly efficient for battery-powered applications.
  • Overcurrent protection (OCP): Protects the regulator and connected devices from damage due to excessive current.
  • Thermal shutdown protection (TSD): Prevents damage from overheating by automatically shutting down the regulator when the temperature exceeds a safe level.
  • Compact package: Available in a small form factor, allowing for easy integration into space-constrained applications.

Benefits

  • Enhanced system reliability: Stable voltage regulation improves the reliability of electronic systems by preventing voltage fluctuations and ensuring consistent performance.
  • Extended battery life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Improved protection: Overcurrent and thermal shutdown protection features safeguard the regulator and connected devices from potential damage.
  • Simplified design process: The compact package and integrated features simplify the design process, reducing the time and effort required to implement voltage regulation.
  • Cost-effective solution: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Additional Details

The S-1315C31-M5T1U3 is designed with advanced circuit technology to minimize noise and ensure stable operation under varying load conditions. Its high-accuracy voltage regulation and comprehensive protection features make it an ideal choice for a wide range of applications where reliable power delivery is critical. The device is also RoHS compliant, ensuring it meets environmental standards. This regulator is particularly well-suited for applications requiring low power consumption and high precision, making it a versatile choice for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess