EN
  • EN
  • DE

ACMS-Q3225-220-T

Part No ACMS-Q3225-220-T
Manufacturer Abracon LLC
Catalog Common Mode Chokes
Description CMC 22UH 0.25A 500M / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10 MHz 250mA DCR 500mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Abracon LLC
Series ACMS-Q3225
Package Tape & Reel (TR)
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 1.1 kOhms @ 10 MHz
Inductance @ Frequency 22 µH @ 100 kHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 500mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -55°C ~ 150°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height (Max) 0.098" (2.50mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 535-ACMS-Q3225-220-TTR,2022-04-05
Standard Package 2,000
Win Source Part Number 1095821-ACMS-Q3225-220-T
Ultra Librarian 3D Model Ultra Librarian ACMS-Q3225-220-T CAD Model

Description

The ACMS-Q3225-220-T is a common mode choke filter manufactured by Abracon LLC.

  • Voltage Rating: 80V DC
  • Maximum Current Rating: 250mA
  • Filter Type: Signal Line
  • Impedance: 1.1 kOhms @ 10 MHz
  • Inductance: 22 µH @ 100 kHz
  • DC Resistance (DCR): 500mOhm max
  • Package: Horizontal, 4 PC pad
  • Mounting: SMD (SMT)
  • Rated: AEC-Q200
  • Temperature Range: -55°C to 150°C
  • Standard Package: 2000 units

You May Also Be Interested in

EPCOS (TDK)
Lowest to $27.5514
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Texas Instruments
Need more? Email Us
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess