EN
  • EN
  • DE

AMCV-0603-180-C180N-T

Part No AMCV-0603-180-C180N-T
Manufacturer Abracon LLC
Catalog Varistors, MOVs
Description VARISTOR 25V 5A 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 12.7 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 22 V
Varistor Voltage (Typ) 25 V
Varistor Voltage (Max) 28 V
Current - Surge 5 A
Energy 0.005J
Number of Circuits 1
Capacitance @ Frequency 18 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0603 (1608 Metric)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1598254-AMCV-0603-180-C180N-T
Ultra Librarian 3D Model Ultra Librarian AMCV-0603-180-C180N-T CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 33V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 240V 3.5KA DISC 10MM
Need more? Email Us
Semitec USA Corp
VARISTOR 470V 2.5KA DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 430V 3.5KA DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 360V 300A 2SMD JLEAD
Need more? Email Us
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.2V 120A 0805
Need more? Email Us
EPCOS (TDK)
VARISTOR 27V 1KA DISC 14MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 1KV 10KA DISC 20MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess