EN
  • EN
  • DE

ASV-24.000MHZ-EJ-T

Part No ASV-24.000MHZ-EJ-T
Manufacturer Abracon LLC
Catalog Oscillators
Description XTAL OSC XO 24.0000MHZ HCMOS SMD / 24 MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Abracon LLC
Series ASV
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output HCMOS
Voltage - Supply 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 15mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.200" W (7.00mm x 5.08mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 10µA
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ASV24000MHZEJT,535-9317-6,535-9317-2,300-9317-1-ND,300-9317-2-ND,ASV-24.000MHZ-E-J-T,535-9317-1,300-9317-2,300-9317-1
Standard Package 1,000
Win Source Part Number 1103616-ASV-24.000MHZ-EJ-T
Ultra Librarian 3D Model Ultra Librarian ASV-24.000MHZ-EJ-T CAD Model

Description

The ASV-24.000MHZ-EJ-T is a crystal oscillator manufactured by Abracon LLC. It generates a stable and precise 24.000 MHz clock signal, suitable for various electronic applications requiring accurate timing. It is designed to offer exceptional frequency stability in diverse operating conditions.

Applications:

  • Microcontrollers
  • Microprocessors
  • Communication systems
  • Networking equipment
  • Industrial control
  • Test and measurement instruments
  • Consumer electronics

Features:

  • 24.000 MHz output frequency
  • LVCMOS output logic
  • 3.3V supply voltage
  • Excellent frequency stability
  • Low phase noise
  • Wide operating temperature range
  • Small surface mount package
  • RoHS compliant

Benefits:

  • Provides a highly stable and accurate clock signal
  • Ensures reliable system performance
  • Compatible with a wide range of digital logic devices
  • Minimizes timing errors and jitter
  • Suitable for applications in demanding environments
  • Enables compact designs
  • Meets environmental regulatory requirements

Additional Details:

The ASV-24.000MHZ-EJ-T crystal oscillator provides a highly stable 24 MHz clock signal that is compatible with LVCMOS logic levels. This ensures seamless integration with various digital systems. The component is designed to maintain its frequency stability across a broad temperature range, making it suitable for use in harsh environments.

Its low phase noise characteristics contribute to signal integrity in high-speed digital circuits, which is crucial for minimizing timing errors. The surface mount package enables efficient assembly and contributes to compact designs. With its RoHS compliance, the oscillator meets environmental requirements. It is ideal for applications where a precise and stable clock signal is essential for proper system operation. The Abracon ASV series offers various frequency options to accommodate diverse application needs. Its precise and reliable timing is critical for synchronous digital operations. The low jitter and high precision make it suitable for high-performance systems requiring accurate timing.

This crystal oscillator from Abracon LLC ensures exceptional stability and accuracy, making it an ideal choice for timing-sensitive applications. Its robust design and compliance with industry standards make it a reliable component for any embedded system requiring a precise clock signal. It provides dependable frequency control while adhering to strict environmental guidelines.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4365 $50.2775
85+ $1.1787 $100.1895
135+ $1.1419 $154.1565
185+ $1.1050 $204.4250
235+ $1.0682 $251.0270
315+ $0.9577 $301.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess