EN
  • EN
  • DE

ACT4455YH-T

Part No ACT4455YH-T
Manufacturer Active-Semi International Inc.
Catalog Hard To Find
Description 36V/5A Step Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Active-Semi International Inc.
Win Source Part Number 1135570-ACT4455YH-T
Manufacturer Homepage www.active-semi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT4455YH-T CAD Model

Description

The ACT4455YH-T is a highly integrated, quad-output power management unit (PMU) from Active-Semi International Inc. It is designed to provide a complete power solution for a variety of applications, including portable devices, wearables, and embedded systems. The PMU integrates multiple DC-DC converters and LDO regulators, along with control and protection features, to optimize power efficiency and system performance.

Applications:

  • Portable devices
  • Wearable electronics
  • Embedded systems
  • IoT (Internet of Things) devices
  • Handheld medical devices
  • Smartphones and tablets

Features:

  • Quad-Output: Provides four independent voltage rails to power different system components.
  • High Efficiency DC-DC Converters: Integrated buck converters with high efficiency across a wide load range.
  • Low Dropout (LDO) Regulators: Provides clean and stable power for sensitive analog circuits.
  • I2C Interface: Allows for programmable output voltage and current limits.
  • Dynamic Voltage Scaling (DVS): Enables voltage scaling to optimize power consumption based on system load.
  • Power Sequencing: Ensures proper power-up and power-down sequencing to prevent system instability.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the PMU from over-current conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Compact Package: Small footprint package for space-constrained applications.

Benefits:

  • Simplified Design: Highly integrated solution reduces design complexity and BOM cost.
  • Improved Efficiency: High efficiency converters and LDOs minimize power losses and extend battery life.
  • Programmable Outputs: I2C interface allows for flexible voltage and current settings.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent system damage.
  • Small Form Factor: Compact package saves board space.

Additional Details:

The ACT4455YH-T's individual outputs can be configured to different voltage levels via the I2C interface. The device also features a power-good indicator for each output, allowing the system to monitor the voltage levels. The PMU's internal LDOs are designed to provide low-noise power for analog circuits such as ADCs and sensors. The device incorporates soft-start circuitry to limit inrush current during startup. The ACT4455YH-T is available in a thermally enhanced package to ensure reliable operation at high ambient temperatures.

Refer to the device datasheet for detailed specifications, including input voltage range, output voltage ranges, switching frequencies, efficiency curves, and thermal characteristics. Also, refer to the application notes for recommended external component values and layout guidelines to achieve optimal performance.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9818 $58.9080
145+ $0.8050 $116.7250
225+ $0.7808 $175.6800
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
530+ $0.6549 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess