EN
  • EN
  • DE

LF1608-LR83KDAT/LF

Part No LF1608-LR83KDAT/LF
Manufacturer ACX
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963079-LF1608-LR83KDAT/LF
Categories OEM Parts(J-L)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF1608-LR83KDAT/LF CAD Model

Description

The LF1608-LR83KDAT/LF is a wire-wound chip inductor manufactured by ACX. It is designed for various high-frequency applications where small size and high performance are critical.

Applications

  • RF Circuits: Used in RF front-end modules for impedance matching and filtering.
  • Wireless Communication Systems: Employed in wireless devices for signal tuning and filtering.
  • Mobile Devices: Incorporated in mobile phones and tablets for antenna matching.
  • Bluetooth Modules: Used in Bluetooth devices for impedance matching and signal conditioning.
  • GPS Modules: Integrated into GPS receivers for filtering and impedance matching.

Features

  • Small Size: Compact 1608 package (1.6mm x 0.8mm) suitable for space-constrained applications.
  • High Q Factor: Provides excellent performance in high-frequency circuits.
  • Tight Tolerance: Offers precise inductance values for accurate circuit tuning.
  • Wire-Wound Construction: Delivers high self-resonant frequency (SRF).
  • Surface Mount Technology: Designed for easy integration into automated assembly processes.

Benefits

  • Improved Signal Quality: Optimizes signal performance in RF circuits.
  • Enhanced System Performance: Improves the efficiency and stability of wireless communication systems.
  • Compact Integration: Small size allows for easy integration into various electronic devices.
  • Reliable Operation: Designed for long-term reliability, reducing the need for frequent replacements.
  • Reduced Component Count: Integrates multiple functions into a single component.

Additional Details

The LF1608-LR83KDAT/LF inductor features a ceramic core and is wound with high-quality copper wire to achieve its high Q factor and SRF. Its specifications include parameters such as inductance value, Q factor, SRF, and DC resistance (DCR). The inductor is available in a standard EIA package size. This part adheres to industry standards for environmental compliance, such as RoHS, ensuring that it meets global regulatory requirements.

ACX is a manufacturer of passive components, known for its quality and performance. The LF1608-LR83KDAT/LF exemplifies ACX's commitment to providing high-performance inductors for RF applications. Proper soldering techniques are essential to ensure optimal performance and reliability of the inductor.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess