EN
  • EN
  • DE

AD5060YRMZREEL7

Part No AD5060YRMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042750-AD5060YRMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5060YRMZREEL7 CAD Model

Description

The AD5060YRMZREEL7 is a high-precision, low-power, 16-bit digital-to-analog converter (DAC) from Analog Devices. It is designed for applications requiring accurate and stable voltage outputs. It features a buffered voltage output and excellent linearity.

Applications:

  • Process Control
  • ATE (Automated Test Equipment)
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Automation
  • Programmable Voltage Sources
  • Precision Instruments

Features:

  • 16-bit resolution
  • INL: ±1 LSB maximum
  • Low noise: 10 nV/√Hz
  • Low drift
  • Buffered voltage output
  • Single-supply operation: 2.7 V to 5.5 V
  • Power-down mode
  • Small package: MSOP-10

Benefits:

  • High Precision: The 16-bit resolution and excellent INL ensure accurate voltage outputs.
  • Low Noise: Minimizes output noise, providing clean and stable voltage signals.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Easy to Use: Buffered voltage output simplifies interfacing with analog circuits.
  • Compact Design: The small MSOP-10 package allows for use in space-constrained applications.
  • Versatile Operation: Single-supply operation and power-down mode provide flexibility in various applications.

Additional Details:

The AD5060 is designed for high-precision applications requiring stable and accurate voltage outputs. Its low noise and drift characteristics ensure reliable performance over time and temperature. The buffered voltage output simplifies interfacing with analog circuits and reduces the need for external components. The device operates from a single 2.7 V to 5.5 V supply and features a power-down mode for minimizing power consumption. The AD5060YRMZREEL7 is supplied in a MSOP-10 package and is available in tape and reel. Proper layout and decoupling techniques are essential for achieving optimal performance. Detailed information regarding application circuits, timing diagrams, and performance characteristics can be found in the datasheet.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,501 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess