EN
  • EN
  • DE

AD680JAR

Part No AD680JAR
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042899-AD680JAR
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD680JAR CAD Model

Description

The AD680JAR is a precision voltage reference from Analog Devices (ADI). It provides a stable and accurate output voltage, making it suitable for applications requiring high precision and low drift. This reference is designed for use in instrumentation, data acquisition systems, and other applications where a reliable voltage source is essential.

Applications

  • Precision Instrumentation
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Calibration Equipment

Features

  • High Accuracy: Provides a precise output voltage with low initial error.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Low Noise: Minimizes noise contribution to the overall system.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Excellent Long-Term Stability: Ensures reliable performance over time.
  • Small Package Size: Reduces board space requirements.

Benefits

  • Improved Accuracy: The high accuracy and low temperature coefficient ensure accurate measurements and reliable system performance.
  • Simplified Design: The ease of use and stable performance simplify the design process and reduce development time.
  • Reduced System Cost: The integrated features and small package size help to minimize component count and cost.
  • Enhanced Reliability: The excellent long-term stability and robust design ensure reliable operation in demanding environments.
  • Improved Performance: The low noise and stable output voltage contribute to improved signal-to-noise ratio (SNR) and overall system performance.

Specifications (Typical)

  • Output Voltage: (Consult Datasheet, the AD680 typically offers different output voltage options like 10V, 5V etc.)
  • Initial Accuracy: (Consult Datasheet, varies by grade)
  • Temperature Coefficient: (Consult Datasheet, varies by grade)
  • Input Voltage Range: (Consult Datasheet)
  • Output Current: (Consult Datasheet)
  • Package Type: (Consult Datasheet, JAR indicates a specific package type)
  • Operating Temperature Range: (Consult Datasheet)

Note: Always refer to the official Analog Devices datasheet for the AD680JAR for complete specifications and application information.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Lowest to $2.1666
Mitsubishi
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess