EN
  • EN
  • DE

LTC3588IDD-2#PBF

Part No LTC3588IDD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description PIEZOELECTRIC ENERGY HARVESTING / Energy Harvesting PMIC 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Linear Technology
Package Bulk
Applications Energy Harvesting
Current - Supply 1.5µA
Voltage - Supply 14V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANALINLTC3588IDD-2#PBF,2156-LTC3588IDD-2#PBF
Standard Package 1
Win Source Part Number 1128749-LTC3588IDD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3588IDD-2#PBF CAD Model

Description

Linear Technology LTC3588IDD-2#PBF Energy Harvesting Power Supply

The LTC3588IDD-2#PBF from Linear Technology is an innovative energy harvesting power supply that integrates a low-loss full-wave bridge rectifier with a high-efficiency buck converter. This product is specifically designed to extend the life of your battery-powered applications by harnessing small amounts of energy from a variety of sources, such as piezoelectric, solar, or magnetic inputs.

Key Features:

  • Wide Input Voltage Range: The LTC3588IDD-2#PBF operates with an input voltage range from 2.7V to 20V, making it versatile for various energy harvesting sources and capable of working with multi-cell batteries or capacitors.
  • Integrated Low-Loss Full-Wave Bridge: The device includes an onboard low-loss full-wave bridge rectifier that efficiently converts AC power to DC, maximizing energy extraction from AC sources.
  • High-Efficiency Buck Converter: The buck converter has selectable fixed output voltages of 1.8V, 2.5V, 3.3V, or 3.6V, allowing it to power a wide range of low-power applications and microcontrollers.
  • Ultra-Low Quiescent Current: With its ultra-low quiescent current under no load conditions, the LTC3588IDD-2#PBF ensures minimal energy waste, crucial for energy harvesting applications.
  • Energy Storage: The device can charge a storage element, such as a capacitor or battery, for systems requiring energy bursts.
  • Adjustable Under-Voltage Lockout (UVLO): The UVLO threshold can be adjusted to optimize power management based on the connected energy source and storage elements.

Applications:

The LTC3588IDD-2#PBF is ideal for a range of applications where power consumption is a concern, and energy harvesting can play a vital role. These include wireless sensor networks, energy-harvesting devices, battery-powered equipment, and portable devices.

Product Specifications:

  • Part Number: LTC3588IDD-2#PBF
  • Manufacturer: Linear Technology
  • Package: 10-Lead (3mm × 3mm) DFN
  • RoHS: Compliant

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess