EN
  • EN
  • DE

AD711ARZ

Part No AD711ARZ
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215300-AD711ARZ
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD711ARZ CAD Model

Description

The AD711ARZ is a high-speed, precision operational amplifier (op-amp) manufactured by ADI Electronics (Analog Devices, Inc.). This op-amp is designed for applications requiring high accuracy, low noise, and high bandwidth, such as instrumentation amplifiers, active filters, and data acquisition systems.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Test and measurement equipment
  • Audio amplifiers

Features

  • Low noise
  • High slew rate
  • High open-loop gain
  • Low input offset voltage
  • Wide bandwidth

Benefits

  • Improved accuracy in signal amplification
  • Reduced noise in sensitive electronic circuits
  • Enhanced performance in high-frequency applications
  • Minimal signal distortion due to low offset voltage
  • Versatile application in various electronic systems

Technical Specifications

The AD711ARZ features a low noise performance, typically around 4 nV/√Hz, ensuring high signal clarity in sensitive applications. It has a high slew rate of 20 V/µs, enabling fast signal processing and accurate amplification of high-frequency signals. The open-loop gain is typically 100 dB, providing high accuracy in amplification. The input offset voltage is low, typically around 0.25 mV, minimizing signal distortion. The device operates over a wide supply voltage range and is available in a standard 8-pin package.

ADI Electronics' AD711ARZ op-amp is designed to meet the demanding requirements of precision electronic systems. Its combination of low noise, high speed, and high accuracy makes it an excellent choice for a wide range of applications, from instrumentation amplifiers to data acquisition systems. The device's robust performance and reliable operation ensure consistent and accurate signal processing in various environments.

You May Also Be Interested in

Amd
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess