The AD7875JN is a 12-bit Analog-to-Digital Converter (ADC) manufactured by Analog Devices (ADI). This device is designed for low-power applications requiring precise data acquisition. The AD7875JN offers a complete, single-supply 12-bit data acquisition system with on-chip track/hold amplifier, reference, and serial interface. It is ideal for use in battery-powered systems, remote data acquisition, and industrial control applications.
Applications
- Battery-powered systems
- Remote data acquisition
- Industrial control
- Instrumentation
- Portable equipment
Features
- Complete 12-Bit Data Acquisition System
- Single Supply Operation (+3V or +5V)
- Low Power Consumption (typically 3mW with a 3V supply)
- On-Chip Track/Hold Amplifier
- On-Chip Reference
- Serial Interface
- 8-Lead Package
Benefits
- Provides a complete data acquisition solution, simplifying system design.
- Enables use in low-power applications, extending battery life.
- Reduces external component count, saving board space and cost.
- Facilitates easy interface with microcontrollers and digital signal processors (DSPs).
- Offers high accuracy and resolution for precise data measurements.
Specifications
The AD7875JN operates from a single +3V or +5V power supply. It has a typical power consumption of 3mW when operating with a 3V supply. The ADC features an on-chip track/hold amplifier and an on-chip reference, eliminating the need for external components. The serial interface allows for easy communication with microcontrollers and DSPs. The device is available in an 8-lead PDIP package. The conversion time is typically 10 μs.
The AD7875JN is a versatile and efficient ADC suitable for a wide range of applications requiring accurate and low-power data acquisition. Its integrated features and compact package make it an excellent choice for space-constrained and battery-powered devices. The device provides reliable performance and simplifies the design process, making it a valuable component in various electronic systems.