EN
  • EN
  • DE

ADM6319CY29ARJZREEL7

Part No ADM6319CY29ARJZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977006-ADM6319CY29ARJZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM6319CY29ARJZREEL7 CAD Model

Description

The ADM6319CY29ARJZREEL7 is a voltage supervisory circuit from Analog Devices (ADI), designed to monitor power supply voltages in electronic systems. Its primary function is to provide a reset signal to microprocessors (µPs), microcontrollers (µCs), and digital signal processors (DSPs) when the monitored voltage drops below a specified threshold. This ensures that the system starts up correctly and avoids potential data corruption or unpredictable behavior during brownout conditions.

Applications:

  • Microprocessor and Microcontroller Systems: Ensures proper startup and operation.
  • DSP Systems: Monitors voltage levels to prevent errors during signal processing.
  • Embedded Systems: Provides a reliable reset signal for various embedded applications.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies.
  • Battery-Powered Devices: Helps manage power and prevent data loss in low-battery situations.

Features:

  • Precision Voltage Monitoring: Monitors voltages with high accuracy.
  • Factory-Trimmed Threshold: Preset threshold voltage for reliable operation.
  • Active-Low Reset Output: Provides a reset signal when the voltage falls below the threshold.
  • Manual Reset Input: Allows for external reset control.
  • Small Package: Available in a small footprint for space-constrained applications.

Benefits:

  • Increased System Reliability: Prevents system malfunctions due to voltage drops.
  • Simplified Design: Reduces the need for external reset circuitry.
  • Protection Against Data Corruption: Prevents data loss during power failures.
  • Improved System Performance: Ensures stable and predictable operation.
  • Extended Battery Life: Low power consumption suitable for portable devices.

Additional Details:

The ADM6319CY29ARJZREEL7 features a factory-trimmed threshold voltage of 2.93V. It provides an active-low reset output that asserts when the monitored voltage drops below this threshold. It also includes a manual reset input that allows for an external reset signal to be applied. The device operates over a wide temperature range and is available in a small SOT-23 package. The supply voltage range typically extends from 1.6V to 5.5V. The reset timeout period is internally fixed. This voltage supervisor is widely used in a variety of electronic devices to ensure reliable operation and protect against the effects of voltage fluctuations.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess