EN
  • EN
  • DE

ADM8839ARU

Part No ADM8839ARU
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043607-ADM8839ARU
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM8839ARU CAD Model

Description

The ADM8839ARU is a charge pump voltage inverter from Analog Devices, designed to generate a negative voltage from a positive input voltage. It's often used in applications where a negative supply is needed but only a positive supply is available, such as in LCD bias, operational amplifier circuits, and other mixed-signal systems.

Applications:

  • LCD Bias: Generates the negative voltage required for LCD contrast adjustment.
  • Operational Amplifier Circuits: Provides a negative supply rail for op-amp circuits.
  • Data Acquisition Systems: Powers analog circuitry requiring a negative voltage.
  • Portable Devices: Generates negative voltage from a battery supply.
  • LED Backlighting: Used in some LED driver circuits that require a negative voltage reference.

Features:

  • Charge Pump Inverter: Generates a negative voltage from a positive input.
  • High Efficiency: Provides efficient voltage conversion.
  • Low Output Ripple: Minimizes noise on the output voltage.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.

Benefits:

  • Eliminates Need for Separate Negative Supply: Simplifies power supply design.
  • Reduces Board Space: Compact package saves space in portable devices.
  • Improves System Performance: Provides a stable and low-noise negative voltage.
  • Extends Battery Life: High efficiency minimizes power consumption.
  • Easy to Use: Requires minimal external components.

Additional Details:

The ADM8839ARU typically operates with an input voltage range of 1.5V to 5.5V. The output voltage is approximately equal to the negative of the input voltage. External capacitors are required for the charge pump operation. The device has internal short-circuit protection. It's available in a small MSOP package. The switching frequency is internally set. This device is suitable for applications where a small size, high efficiency, and ease of use are important considerations. Proper capacitor selection is crucial for optimal performance. Consult the datasheet for specific operating conditions and application recommendations.

You May Also Be Interested in

Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess