EN
  • EN
  • DE

ADP1712AUJZ33RELL7

Part No ADP1712AUJZ33RELL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043645-ADP1712AUJZ33RELL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1712AUJZ33RELL7 CAD Model

Description

The ADP1712AUJZ33RELL7 is a high accuracy, low quiescent current, low dropout linear regulator (LDO) from Analog Devices Inc. (ADI). This regulator is ideal for portable equipment and other battery-powered applications requiring minimal power consumption and a stable output voltage.

Applications

  • Portable Electronics: Suitable for smartphones, tablets, and other handheld devices requiring efficient power management.
  • Battery-Powered Equipment: Ideal for devices such as wireless sensors, IoT devices, and portable medical equipment.
  • Post Regulation for Switching Converters: Can be used to provide a clean and stable voltage after a switching regulator.
  • Noise-Sensitive Applications: Appropriate for applications where a low noise power supply is crucial, such as audio equipment.
  • Microcontroller Power: Used to provide a stable and regulated voltage supply for microcontrollers.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage differential.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively providing power.
  • Overcurrent Protection: Protects the regulator from damage due to output overloads.
  • Thermal Overload Protection: Prevents the regulator from overheating.
  • Stable with Ceramic Capacitors: Designed to work with small ceramic output capacitors for space saving.
  • Fixed Output Voltage: Provides a fixed 3.3V output.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable devices.
  • Improved System Performance: Accurate and stable output voltage ensures reliable operation of downstream components.
  • Enhanced System Reliability: Overcurrent and thermal overload protection features prevent regulator damage.
  • Reduced Board Space: Compact package size minimizes board space requirements.
  • Simplified Design: Easy to use and integrate into various circuit designs.

Specifications (Typical)

  • Input Voltage Range: 1.7V to 5.5V
  • Output Voltage: 3.3V (fixed)
  • Output Current: 200mA
  • Dropout Voltage: 110 mV @ 200mA
  • Quiescent Current: 13 μA (typical)
  • Output Voltage Accuracy: ±1%
  • Operating Temperature Range: -40°C to +125°C
  • Package: 6-Lead SC70

Additional Details: The ADP1712AUJZ33RELL7 is available in a small SC70 package, making it suitable for space-constrained applications. It is typically used with ceramic input and output capacitors for optimal performance. Refer to the manufacturer's datasheet for detailed electrical characteristics, application notes, and recommended external component values.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess