EN
  • EN
  • DE

ADP3168JRS

Part No ADP3168JRS
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043661-ADP3168JRS
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3168JRS CAD Model

Description

The ADP3168JRS is a synchronous buck controller manufactured by Analog Devices (ADI). It's specifically designed for powering high-performance microprocessors, such as Intel Pentium and AMD Athlon processors, in desktop and notebook computers. This controller regulates the voltage supplied to the processor's core, ensuring stable and efficient operation, even under demanding workloads.

Applications:

  • Desktop computer motherboards
  • Notebook computer power supplies
  • Voltage regulator modules (VRMs)
  • High-current DC-DC converters
  • Power supplies for high-performance microprocessors

Features:

  • Synchronous rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • Adjustable output voltage: Allows users to customize the output voltage to match the processor's requirements.
  • Overcurrent and short-circuit protection: Protects the controller and the load from damage.
  • Voltage positioning: Improves transient response and reduces output capacitor requirements.
  • Remote sensing: Compensates for voltage drops in the power delivery path.

Benefits:

  • Stable processor operation: Ensures a stable and reliable voltage supply for the processor.
  • Improved system performance: Voltage positioning enhances transient response and reduces output voltage ripple.
  • Enhanced system reliability: Protection features prevent damage from overcurrent and short-circuit conditions.
  • Flexible design: Adjustable output voltage allows for compatibility with various processors.
  • Reduced component count: Integration of key features simplifies system design.

The ADP3168JRS is typically used in voltage regulator modules (VRMs) that provide power to the processor on a computer motherboard. The controller uses synchronous rectification to achieve high efficiency, minimizing power loss and reducing heat dissipation. The adjustable output voltage allows the VRM to be configured to match the specific voltage requirements of the processor. Overcurrent and short-circuit protection features safeguard the controller and the processor from damage due to fault conditions.

Voltage positioning improves the transient response of the VRM, allowing it to quickly and accurately respond to changes in processor current demand. Remote sensing compensates for voltage drops in the power delivery path, ensuring that the processor receives the correct voltage, even under heavy load. This controller provides a comprehensive solution for powering high-performance microprocessors in demanding applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess