The ADP3309ART33R7 is a low dropout (LDO) linear regulator manufactured by Analog Devices Inc. (ADI). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with minimal voltage drop across the regulator. This LDO is ideal for applications requiring efficient power management and low noise performance.
Applications
- Portable devices
- Battery-powered equipment
- Post-regulation for switching power supplies
- Microprocessor and microcontroller power
- Noise-sensitive circuits
Features
- Low dropout voltage
- High output accuracy
- Low quiescent current
- Stable with small ceramic capacitors
- Current limiting and thermal overload protection
- Fixed 3.3V output voltage
Benefits
- Extended battery life
- Improved system performance
- Simplified circuit design
- Reduced noise and ripple
- Enhanced system reliability
- Compact solution for space-constrained designs
Additional Details
The ADP3309ART33R7 is characterized by its low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where the battery voltage decreases over time. The high output accuracy ensures a stable and precise 3.3V output voltage, critical for sensitive electronic circuits. The LDO is stable with small ceramic capacitors, reducing the overall component count and board space. Built-in current limiting and thermal overload protection prevent damage to the regulator and the load in case of overcurrent or excessive heat. The device is available in a small SOT-223 package. The low quiescent current minimizes power consumption, further extending battery life. The ADP3309 provides a reliable and efficient solution for voltage regulation in a wide range of applications.