EN
  • EN
  • DE

ADP3339AKC50RL7

Part No ADP3339AKC50RL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029158-ADP3339AKC50RL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC50RL7 CAD Model

Description

The ADP3339 is a high accuracy, low dropout (LDO) regulator designed for applications requiring a stable and precise 5V power supply. It offers excellent transient response and low noise performance, making it suitable for sensitive analog and digital circuits. The ADP3339 is optimized for battery-powered applications due to its low quiescent current and low dropout voltage, maximizing efficiency and extending battery life.

Applications:

  • Portable Devices: Powering microcontrollers, memory, and other components in portable electronics.
  • Battery-Powered Equipment: Regulating voltage in battery-operated systems to ensure stable performance.
  • Post Regulation for Switching Supplies: Filtering noise and ripple from switching power supplies.
  • Microprocessor and DSP Power: Providing a clean and stable 5V supply to digital processors.
  • RF Applications: Powering sensitive RF circuits where low noise is critical.

Features:

  • High Output Accuracy: Ensures a precise and stable 5V output voltage.
  • Low Dropout Voltage: Allows for operation with minimal difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Fast Transient Response: Maintains a stable output voltage during sudden load changes.
  • Overcurrent and Overtemperature Protection: Protects the regulator from damage due to excessive current or heat.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize efficiency in battery-powered devices.
  • Improved System Performance: Stable and accurate 5V supply ensures reliable operation of sensitive circuits.
  • Enhanced Reliability: Protection features prevent damage from fault conditions.
  • Simplified Design: Minimal external components required.
  • Compact Solution: Small package size allows for space-saving designs.

The ADP3339AKC50RL7 is specifically designed to provide a fixed 5V output. Its high accuracy and low noise characteristics make it ideal for applications requiring a clean and stable voltage supply. The fast transient response ensures that the output voltage remains stable even during rapid load changes. The integrated protection features enhance the robustness and reliability of the system. The low quiescent current reduces power consumption during idle periods, making it particularly suitable for battery-powered applications where maximizing battery life is crucial. This LDO regulator is a reliable and efficient solution for powering a wide range of electronic devices.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
Lowest to $0.0863
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,224 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess