EN
  • EN
  • DE

ADR292ESZ

Part No ADR292ESZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043744-ADR292ESZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR292ESZ CAD Model

Description

The ADR292ESZ is a precision, micropower shunt voltage reference from Analog Devices. It offers excellent temperature stability and high accuracy, making it suitable for various applications requiring a stable voltage source.

Applications:

  • Precision Data Acquisition Systems
  • Battery-Powered Instruments
  • Industrial Control Systems
  • Portable Medical Devices
  • Automotive Electronics

Features:

  • Initial Accuracy: ±5 mV (max)
  • Low Temperature Coefficient: 20 ppm/°C (max)
  • Micropower Operation: 12 μA (typ)
  • Wide Operating Current Range: 10 μA to 20 mA
  • Excellent Long-Term Stability
  • Output Voltage: 2.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-Lead SOIC

Benefits:

  • High Accuracy: Provides a precise and reliable voltage reference for sensitive applications.
  • Low Power Consumption: Ideal for battery-powered devices and other applications where power efficiency is crucial.
  • Stable Output: Maintains a consistent output voltage over a wide range of temperatures, ensuring accurate performance.
  • Wide Operating Range: Functions effectively across a broad range of input currents, providing flexibility in design.
  • Small Package: The 8-Lead SOIC package allows for compact integration into various circuit designs.

The ADR292ESZ utilizes a bandgap reference architecture to achieve its high accuracy and stability. It is designed to operate with a minimal current consumption, making it an excellent choice for low-power applications. Its wide operating current range allows it to be used in a variety of circuits, from low-current battery monitoring systems to higher-current industrial control applications. The device's robust design and excellent temperature coefficient ensure reliable performance in harsh environments.

This shunt voltage reference requires an external resistor to limit the current flowing through it. The value of this resistor should be chosen to provide the desired operating current for the ADR292ESZ, taking into account the input voltage and the output voltage (2.5V). A higher resistor value will reduce the current consumption, while a lower resistor value will increase the current consumption and improve the dynamic response of the reference.

The ADR292ESZ is commonly used in data acquisition systems to provide a stable reference voltage for analog-to-digital converters (ADCs). It is also used in battery-powered instruments to ensure accurate measurements, even when the battery voltage is fluctuating. In industrial control systems, it provides a reliable reference for sensors and actuators. Furthermore, the ADR292ESZ is suitable for portable medical devices that require accurate voltage measurements and low power consumption. In Automotive electronics, its reliability and stability are crucial for various sensor applications and control circuits. Overall, the ADR292ESZ's exceptional performance characteristics and wide range of applications make it an ideal choice for engineers seeking a high-quality shunt voltage reference.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TDK Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess