EN
  • EN
  • DE

OP747AS

Part No OP747AS
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004815-OP747AS
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP747AS CAD Model

Description

The OP747AS is a precision single-supply operational amplifier from Analog Devices (ADI). It is designed for applications requiring high accuracy, low power consumption, and single-supply operation. This amplifier offers excellent DC performance, making it suitable for instrumentation and sensor signal conditioning.

Applications

  • Precision instrumentation
  • Sensor signal conditioning (e.g., pressure sensors, temperature sensors)
  • Battery-powered equipment
  • Portable medical devices
  • Data acquisition systems

Features

  • Single-Supply Operation: Operates from a single 3V to 36V supply.
  • Low Input Offset Voltage: Typically 75 µV, ensuring high accuracy.
  • Low Input Bias Current: Typically 0.7 nA, minimizing errors in high impedance circuits.
  • High Open-Loop Gain: 120 dB typical, providing excellent signal amplification.
  • Low Supply Current: 450 µA typical, suitable for power-sensitive applications.
  • Rail-to-Rail Output Swing: Allows for maximum dynamic range in single-supply configurations.
  • Wide Input Voltage Range: Extends below ground, accommodating various input signals.

Benefits

  • High Accuracy: Low offset voltage and bias current ensure precise signal processing.
  • Low Power Consumption: Extends battery life in portable applications.
  • Versatile Single-Supply Operation: Simplifies power supply requirements.
  • Improved Signal Integrity: High open-loop gain minimizes signal distortion.
  • Wide Dynamic Range: Rail-to-rail output swing maximizes signal resolution.
  • Robust Performance: Operates reliably in demanding industrial environments.

Additional Details

The OP747AS is available in various packages, including SOIC and PDIP. It features internal protection against overvoltage and short-circuit conditions. The amplifier's low noise performance makes it ideal for sensitive measurement applications. It is specified over the industrial temperature range (-40°C to +85°C) ensuring reliable operation in harsh environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Ricoh
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Realtek
Lowest to $1.6320
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Pericom
Lowest to $16.3213
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ricoh
Lowest to $0.5747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess