EN
  • EN
  • DE

REF03CSZREEL7

Part No REF03CSZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087987-REF03CSZREEL7
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF03CSZREEL7 CAD Model

Description

The REF03CSZREEL7 is a precision 2.5V voltage reference from Analog Devices (ADI). It's a high-performance voltage reference designed for applications demanding accuracy, stability, and low power consumption. The part number indicates that it's the REF03CSZ variant supplied on a reel (REEL7) for automated assembly processes.

Applications:

  • Precision Data Acquisition Systems: Used in ADC and DAC circuits to provide a stable reference voltage.
  • Industrial Control Systems: Provides a reliable voltage reference for process control and automation.
  • Instrumentation: Essential for accurate measurements in various instruments.
  • Battery-Powered Applications: Low power consumption makes it suitable for portable devices.
  • Medical Devices: Ensures accurate and stable operation of medical equipment.

Features:

  • High Accuracy: Provides a precise 2.5V output.
  • Low Temperature Coefficient: Minimal drift over a wide temperature range.
  • Low Quiescent Current: Reduces power consumption in battery-operated devices.
  • Wide Input Voltage Range: Operates with various input voltages.
  • Excellent Long-Term Stability: Maintains accuracy over extended periods.
  • Surface Mount Package: Suitable for high-density PCB designs and automated assembly.

Benefits:

  • Increased Accuracy: Enables highly precise measurements and control in various applications.
  • Stable Performance: Maintains a consistent output voltage despite temperature variations.
  • Reduced Power Consumption: Extends battery life in portable devices and minimizes heat generation.
  • Simplified System Design: Easy to integrate into existing circuits with minimal external components.
  • Improved Reliability: Ensures consistent performance over the long term.

The REF03CSZREEL7 voltage reference offers a combination of high accuracy, low temperature coefficient, and low power consumption, making it suitable for a wide range of precision applications. Its surface-mount package allows for efficient PCB assembly, while its excellent long-term stability ensures reliable performance over time. The 2.5V output provides a stable and accurate reference voltage for ADC, DAC, and other precision circuits. The reel packaging simplifies automated manufacturing processes, increasing efficiency and reducing assembly costs.

You May Also Be Interested in

Pericom
Lowest to $16.3213
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Ericsson
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess