EN
  • EN
  • DE

AAT3258ITS-3.0-R-T1

Part No AAT3258ITS-3.0-R-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 300mA LDO Linear Regulator with UP Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1134976-AAT3258ITS-3.0-R-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3258ITS-3.0-R-T1 CAD Model

Description

The AAT3258ITS-3.0-R-T1 is a high-efficiency step-down DC-DC converter manufactured by Advanced Analog Technology (now Skyworks Solutions). This device is designed for powering low-voltage digital circuits in portable devices. The 'ITS' likely designates a specific package type, '-3.0' indicates a fixed output voltage of 3.0V, 'R' probably refers to tape and reel orientation, and 'T1' confirms tape and reel packaging. It’s known for its compact size and integrated features, making it suitable for space-constrained applications.

Applications:

  • Powering Microcontrollers in Portable Devices
  • Voltage Regulation for Digital Circuits
  • Battery-Powered Applications
  • Point-of-Load Regulation
  • Wireless Communication Devices

Features:

  • High-Efficiency Step-Down Converter
  • Fixed 3.0V Output Voltage
  • Integrated Synchronous Rectifier
  • Short-Circuit Protection
  • Over-Temperature Protection

Benefits:

  • Prolonged Battery Life: High efficiency minimizes power loss and extends battery runtime.
  • Compact Solution: Small package allows for integration into space-constrained devices.
  • Reliable Operation: Built-in protection features ensure robust and safe operation.
  • Simplified Design: Integrated synchronous rectifier reduces external component count.
  • Stable Output Voltage: Provides a consistent 3.0V output for reliable circuit performance.

Additional Details:

Specific details such as input voltage range, output current capabilities, switching frequency, and thermal resistance are provided in the official datasheet. The AAT3258ITS-3.0-R-T1 is optimized for use in mobile phones, tablets, and other portable electronics where efficiency and small size are critical. Proper thermal management practices should be followed to ensure reliable operation. It’s designed to provide a stable and regulated power supply for sensitive digital circuits. Refer to the datasheet for comprehensive design and application guidelines.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess