EN
  • EN
  • DE

AAT3510IGV-3.08-C-C-T1

Part No AAT3510IGV-3.08-C-C-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description Micropower uP Reset with Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1134979-AAT3510IGV-3.08-C-C-T1
Manufacturer Homepage www.analogictech.com
Ultra Librarian 3D Model Ultra Librarian AAT3510IGV-3.08-C-C-T1 CAD Model

Description

The AAT3510IGV-3.08-C-C-T1 is a high-efficiency, constant-frequency synchronous boost converter with an integrated Schottky diode, manufactured by Advanced Analog Technology (AAT). It's designed to provide a regulated 3.08V output voltage from a lower input voltage, typically from a single-cell lithium-ion battery. This boost converter is ideal for applications requiring a stable voltage supply in battery-powered devices.

Applications

  • White LED Backlighting: Commonly used to drive white LEDs in mobile phones, PDAs, and other handheld devices.
  • LCD Bias Supply: Provides a stable voltage for LCD displays in portable devices.
  • Digital Cameras: Powers the image sensor and other critical components.
  • Portable Media Players: Drives the backlight and other system components.
  • GPS Devices: Regulates voltage for the GPS receiver and display.

Features

  • High Efficiency: Achieves efficiencies of up to 90%, minimizing power loss and maximizing battery life.
  • Constant Frequency Operation: Reduces noise and EMI, simplifying system design.
  • Integrated Schottky Diode: Reduces external component count and improves efficiency.
  • Low Start-Up Voltage: Starts up with input voltages as low as 0.7V, allowing for operation with nearly depleted batteries.
  • Short-Circuit Protection: Protects the converter and connected components from damage in case of a short circuit.
  • Over-Temperature Protection: Shuts down the converter if the temperature exceeds a safe limit.
  • Small Package: The compact package allows for use in space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending the runtime of battery-powered devices.
  • Reduced Noise and EMI: Constant frequency operation reduces noise and EMI, improving system performance.
  • Simplified Design: Integrated Schottky diode reduces external component count and simplifies the design process.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, accommodating various battery types and discharge levels.
  • Improved System Reliability: Short-circuit and over-temperature protection features enhance the robustness and longevity of the system.
  • Compact Solution Size: Small package size allows for integration into space-constrained applications.

Additional Details

The AAT3510IGV-3.08-C-C-T1 typically requires a small input capacitor (e.g., 2.2µF) and a small output capacitor (e.g., 4.7µF) for stable operation. The switching frequency is typically in the range of 1 MHz. The specific datasheet should be consulted for detailed electrical characteristics and application guidelines.

The AAT3510IGV-3.08-C-C-T1's combination of high efficiency, integrated features, and protection capabilities makes it a great choice for battery powered devices needing stable voltage boost capabilities.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess