EN
  • EN
  • DE
  • IT

AM27C128-45DE

Part No AM27C128-45DE
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 112dB 192kHz 24-BIT SCH DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143532-AM27C128-45DE
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C128-45DE CAD Model

Description

The AM27C128-45DE is a 128K (16K x 8) UV Erasable Programmable Read-Only Memory (EPROM) from Advanced Micro Devices (AMD). It's used for non-volatile storage in various electronic systems.

Applications:

  • Embedded Systems: Firmware storage for microcontrollers in industrial, automotive, and consumer applications.
  • Programmable Logic Controllers (PLCs): Storing control programs and configuration data.
  • Early Computer Systems: BIOS storage for older personal computers and embedded systems.
  • Instrumentation and Measurement Equipment: Storing calibration data and measurement routines.
  • Telecommunications Equipment: Configuration storage for networking devices.

Features:

  • 128K (16K x 8) Memory Organization: Provides 131,072 bits of storage.
  • 45ns Access Time: Offers fast data retrieval.
  • Single 5V Power Supply: Simplifies system power requirements.
  • TTL Compatible Inputs/Outputs: Ensures compatibility with standard logic circuits.
  • UV Erasable: Allows reprogramming after exposure to ultraviolet light.
  • Three-State Output: Enables bus sharing in multi-device systems.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Fast Access Time: Enables quick access to stored data.
  • Reprogrammable: Allows for updates and modifications to stored data.
  • Reliable Performance: Provides dependable data storage.
  • Easy Integration: Compatible with standard logic families.

The 'DE' likely refers to the package type, possibly a ceramic DIP package with a quartz window for UV erasure. The '45' in the part number indicates a very fast access time of 45 nanoseconds, making it suitable for applications demanding quick data retrieval. AMD's AM27C128 EPROMs were commonly used in the 1980s and early 1990s in a wide array of electronic devices. While superseded by more advanced memory technologies, they remain valuable for maintaining legacy systems and for hobbyist projects involving vintage electronics. Its fast access time made it a premium part.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess