EN
  • EN
  • DE

AM27C128-55DC

Part No AM27C128-55DC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 112dB 192kHz 24-BIT SCH DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143533-AM27C128-55DC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C128-55DC CAD Model

Description

The AM27C128-55DC is a 128K-bit (16K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet (UV) light. The '55' in the part number indicates a very fast access time of 55 nanoseconds, making it suitable for applications requiring rapid data retrieval.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and program instructions.
  • Industrial Control Equipment: Employed in industrial automation systems for storing control algorithms and parameters.
  • Microcontroller Applications: Provides non-volatile memory for microcontroller-based systems.
  • Robotics: Used in robotic systems for storing program code and configuration data.

Features:

  • 128K-bit Memory Capacity: Offers 16K x 8-bit storage capability.
  • CMOS Technology: Ensures low power consumption, making it suitable for battery-powered applications.
  • Fast Access Time: 55ns access time enables quick data retrieval.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light.
  • Single 5V Power Supply: Operates with a single 5V power supply for ease of integration.
  • Three-State Output: Allows for easy memory expansion and interfacing with other devices.

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times, providing flexibility in development.
  • Fast Data Retrieval: Ensures high-speed data access, improving system performance.
  • Low Power Consumption: Reduces power requirements, extending battery life in portable devices.
  • Simple Integration: Easy to interface with microprocessors and other digital systems.

Additional Details:

The AM27C128-55DC is typically packaged in a DIP (Dual In-line Package). Programming requires a specific programming voltage, and erasure is accomplished by exposing the chip to UV light through a quartz window on the package. For detailed specifications, including operating temperature range and electrical characteristics, refer to the AMD AM27C128-55DC datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Micrel
Lowest to $9.8522
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess