EN
  • EN
  • DE

AM29F010-90EC

Part No AM29F010-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143691-AM29F010-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010-90EC CAD Model

Description

The AM29F010-90EC is a 1 Mbit (128K x 8) CMOS Flash Memory device manufactured by Advanced Micro Devices (AMD). This flash memory offers high-performance read and write operations, making it suitable for applications requiring fast and reliable non-volatile storage.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Data storage in portable devices
  • Boot loaders for various systems
  • Firmware storage in consumer electronics

Features:

  • Organization: 1 Mbit (128K x 8 bits)
  • Access Time: 90 ns
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor) for low power consumption
  • Programming: Electrically programmable
  • Erase: Sector Erase Capability
  • Package: PLCC (Plastic Leaded Chip Carrier) or TSOP (Thin Small Outline Package)
  • Operating Voltage: 5V

Benefits:

  • High-Density Storage: 1 Mbit of storage capacity for storing data and code.
  • Fast Access Time: 90 ns access time ensures rapid data retrieval and execution.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable applications.
  • Sector Erase: Allows for selective erasure of memory blocks, enabling efficient updates and modifications.
  • Reliable Data Storage: Provides secure and dependable storage for critical data and firmware.
  • Easy Integration: Standard PLCC or TSOP package facilitates easy integration into existing systems.

Additional Details:

The AM29F010-90EC operates on a single 5V power supply and is typically housed in a 32-pin PLCC or TSOP package. It supports sector erase, allowing specific blocks of memory to be erased and reprogrammed without affecting other blocks. This feature is crucial for applications requiring frequent updates. The device is designed for high-performance and reliable operation across a broad temperature range.

This flash memory is a reliable solution for embedded systems and other applications where high-speed, non-volatile storage, and efficient reprogramming capabilities are essential.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess