EN
  • EN
  • DE

AM29F400BB-70SK

Part No AM29F400BB-70SK
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143816-AM29F400BB-70SK
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F400BB-70SK CAD Model

Description

The AM29F400BB-70SK is a 4 Mbit (512 K x 8-bit) CMOS 5.0 Volt-only, sector erase Flash memory manufactured by Advanced Micro Devices (AMD). This device is designed for use in a wide range of applications requiring non-volatile storage of data and code.

Applications

  • Embedded Systems: Used for storing firmware and configuration data.
  • Networking Equipment: Storing boot code and system software in routers and switches.
  • Industrial Control Systems: Provides non-volatile memory for program storage and data logging.
  • Consumer Electronics: Used in devices such as set-top boxes, digital cameras, and gaming consoles to store boot code, user settings, and application code.
  • Automotive Electronics: Employed in engine control units (ECUs) and other automotive systems for storing calibration data and software.

Features

  • 5.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for flexible memory management and efficient data updates.
  • Automatic Write Protection: Prevents accidental data corruption during power loss.
  • High Performance: Offers fast read access times for quick program execution.
  • Low Power Consumption: Extends battery life in portable applications.
  • CMOS Technology: Provides high reliability and noise immunity.
  • 70 ns Access Time: Allows for fast data retrieval.

Benefits

  • Reliable Data Storage: Ensures data integrity and prevents data loss due to power failure.
  • Fast Program Execution: Enables quick and efficient operation of embedded systems.
  • Flexible Memory Management: Allows for efficient use of memory space and easy updates.
  • Simplified System Design: Reduces design complexity and lowers system cost.
  • Extended Battery Life: Minimizes power consumption in portable devices.

Additional Details

The AM29F400BB-70SK operates at 5.0 volts and has an access time of 70 ns. It is available in a 40-pin TSOP (Thin Small Outline Package) for easy integration into various board designs. This device supports sector erase operations, allowing specific portions of the memory to be erased and reprogrammed without affecting other data. It also features automatic write protection to prevent accidental data corruption. The device is manufactured using CMOS technology, ensuring high reliability and low power consumption.

The AM29F400BB offers excellent performance and reliability for a wide range of embedded applications requiring non-volatile memory. Its fast access times, low power consumption, and flexible erase architecture make it an ideal choice for storing code and data in critical systems.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess