EN
  • EN
  • DE

AM7969-175JC

Part No AM7969-175JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description TAXIchip Integrated Circuits(Transparent Asynchronous Xmitter-Receiver Interface)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1144183-AM7969-175JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM7969-175JC CAD Model

Description

The AM7969-175JC, manufactured by Advanced Micro Devices (AMD), is a specialized integrated circuit. While specific details about this particular part number are scarce, it's likely related to AMD's networking or communication controller product line, given the 'AM' prefix. AMD is a renowned company specializing in high-performance computing, graphics, and visualization technologies.

Due to the limited publicly available information, pinpointing the exact applications and specifications of the AM7969-175JC is challenging. However, based on AMD's typical product portfolio, it's reasonable to infer potential uses and features.

Potential Applications:

  • Network Interface Controllers (NICs): Managing network traffic in servers and workstations.
  • Embedded Systems: Controlling communication protocols in industrial equipment.
  • Communication Devices: Supporting data transfer in specialized communication hardware.

Potential Features:

  • High-Speed Data Transfer: Facilitating rapid communication between devices.
  • Protocol Management: Handling various networking protocols (e.g., Ethernet, TCP/IP).
  • Error Correction: Ensuring data integrity during transmission.
  • Low Power Consumption: Optimizing energy efficiency in embedded applications.

Potential Benefits:

  • Improved Network Performance: Enhancing data throughput and reducing latency.
  • Reliable Communication: Ensuring accurate and consistent data transfer.
  • Reduced System Load: Offloading communication tasks from the main processor.

Given the limited available data, the above details are inferred based on common features of network and communication controllers. For precise specifications and application details, consulting AMD's datasheets or contacting their support channels is recommended. Without specific documentation, definitively stating its features and benefits is difficult. AMD’s product documentation usually provides in-depth information regarding operating temperatures, voltage requirements, and pin configurations, which are critical for proper implementation.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess