EN
  • EN
  • DE

HDXB53WFK2DGM

Part No HDXB53WFK2DGM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom II X2 B53
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952571-HDXB53WFK2DGM
Series *
Ultra Librarian 3D Model Ultra Librarian HDXB53WFK2DGM CAD Model

Description

The HDXB53WFK2DGM is an embedded microprocessor from Advanced Micro Devices (AMD). It belongs to the AMD Athlon II X2 family of dual-core processors, designed for use in embedded systems and low-power desktop applications. The processor provides a balance of performance and energy efficiency, making it suitable for a wide range of applications.

Applications

  • Embedded Systems: Industrial control systems, point-of-sale terminals, and digital signage.
  • Thin Clients: Low-power computing devices for virtualized environments.
  • Small Form Factor PCs: Compact desktop computers for home and office use.
  • Network Attached Storage (NAS) Devices: Provides processing power for file sharing and media streaming.
  • Home Automation Systems: Controls and monitors various home appliances and systems.

Features

  • Dual-Core Architecture: Provides multi-tasking capabilities for improved performance.
  • AMD64 Technology: Supports 64-bit operating systems and applications.
  • HyperTransport Technology: Enables high-speed communication between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 or DDR3 memory for fast data access.
  • PowerNow! Technology: Dynamically adjusts clock speed and voltage to minimize power consumption.
  • Virtualization Technology: Enhances the performance and security of virtualized environments.

Benefits

  • Improved Performance: Dual-core architecture enables faster processing of multi-threaded applications.
  • Energy Efficiency: PowerNow! technology reduces power consumption, extending battery life in portable devices.
  • Enhanced System Responsiveness: HyperTransport technology improves data transfer rates.
  • Cost-Effective Solution: Provides a balance of performance and features at an affordable price.
  • Versatile Applications: Suitable for a wide range of embedded and desktop applications.
  • Reliable Operation: Designed for continuous operation in demanding environments.

Additional Details

The HDXB53WFK2DGM typically operates at a clock speed between 2.8 GHz and 3.2 GHz, depending on the specific model. It has a TDP (Thermal Design Power) of around 65W, making it suitable for systems with adequate cooling. The processor is compatible with a range of motherboards that support the AMD socket AM3 or AM2+. It also supports various security features, such as Enhanced Virus Protection (EVP), to protect against malware attacks.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess