EN
  • EN
  • DE

AP03N70P-H

Part No AP03N70P-H
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145146-AP03N70P-H
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP03N70P-H CAD Model

Description

The AP03N70P-H from Advanced Power Electronics Corp. is an N-channel power MOSFET designed for high-voltage, high-efficiency power switching applications. It utilizes advanced planar technology to achieve low on-resistance and gate charge, contributing to superior performance in various power conversion circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Lighting Ballasts
  • High Voltage DC-DC Converters
  • Uninterruptible Power Supplies (UPS)

Features

  • High Voltage Rating: Designed for high voltage applications (700V).
  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling high-frequency operation.
  • Planar Technology: Cost-effective and reliable MOSFET structure.
  • Avalanche Rated: Offers robustness against voltage transients.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: Low on-resistance and gate charge improve efficiency in power conversion applications, reducing power consumption and heat generation.
  • Improved Thermal Performance: Reduced conduction losses result in lower heat dissipation, simplifying thermal management and improving reliability.
  • Robust Design: Avalanche energy rating ensures reliable operation under demanding conditions.
  • Cost-Effective Solution: Planar technology provides a cost-effective solution for high-voltage applications.
  • Simplified Design: Fast switching speeds simplify driver design and reduce component count.

Additional Details

The AP03N70P-H is typically available in a through-hole package such as TO-220. Key electrical characteristics include a drain-source voltage rating of 700V, continuous drain current rating(Check Datasheet), and gate-source voltage rating. It operates over a wide temperature range. The on-resistance (RDS(on)) is a crucial parameter for power loss calculations and efficiency optimization. The 'P' in the name suggests it uses Planar technology, which is a more mature technology compared to trench, typically resulting in a more cost-effective device.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess