EN
  • EN
  • DE

AP05N20GI-HF

Part No AP05N20GI-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145160-AP05N20GI-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP05N20GI-HF CAD Model

Description

The AP05N20GI-HF is an N-channel enhancement mode MOSFET from Advanced Power Electronics Corp. (APEC). The GI likely indicates a specific process or internal designation. The -HF suffix indicates that the part is Halogen-Free, meeting environmental compliance standards. This MOSFET is designed for applications requiring efficient power switching at moderate voltages.

Applications

  • DC-DC Converters: Used in synchronous rectification stages to improve efficiency.
  • Load Switching: Employed for efficient load switching in various electronic systems.
  • Power Management Circuits: Suitable for power management in portable devices and battery-powered applications.
  • Motor Control: Used in low-voltage motor control circuits.
  • LED Lighting: Driving low-voltage LED lighting systems.

Features

  • N-Channel MOSFET: N-channel configuration enables efficient and fast switching.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, reducing the size of passive components.
  • Logic Level Gate Drive: Can be driven directly from low-voltage logic circuits.
  • Halogen-Free: Compliant with environmental regulations, reducing hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation and improves energy efficiency.
  • Simplified Driving Circuitry: Logic level gate drive simplifies the gate drive requirements.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Environmental Compliance: Halogen-free construction meets environmental regulations.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Additional Details

The AP05N20GI-HF typically has a drain-source voltage (VDS) rating of 200V and a continuous drain current (ID) rating dependent on the specific package and thermal conditions, usually around 5A. It features a gate-source voltage (VGS) rating of ±20V. The gate threshold voltage (VGS(th)) is usually between 1V and 3V. Common package types include SOT-223 and similar surface mount packages. It also typically includes ESD protection on the gate. The datasheet contains detailed specifications, including thermal resistance, switching characteristics, and safe operating area.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess