EN
  • EN
  • DE

AP15P15GI

Part No AP15P15GI
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145410-AP15P15GI
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP15P15GI CAD Model

Description

The AP15P15GI is a P-channel power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). It is designed for applications requiring high-efficiency power switching and load management. The device features a low on-resistance and fast switching speed.

Applications

  • Load Switching: Used for switching loads in various electronic circuits.
  • Power Management: Employed in power management systems for efficient power distribution and control.
  • Battery Protection: Utilized in battery protection circuits for over-discharge and over-current protection.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power conversion.
  • Solid State Relays (SSR): Used in SSRs for switching high-current loads.

Features

  • P-Channel MOSFET: P-channel enhancement mode MOSFET.
  • Voltage Rating: -150V Drain-Source Voltage (VDS).
  • Current Rating: -15A Continuous Drain Current (ID).
  • Low On-Resistance: Low RDS(on) to minimize power losses.
  • Fast Switching Speed: Designed for fast switching performance.
  • Surface Mount Package: Available in a surface-mount package for automated assembly. (Likely a DPAK/TO-252 or similar)
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Fast Switching: Fast switching speed reduces switching losses.
  • Compact Design: Surface mount package allows for compact and efficient designs.
  • Easy to Use: Simplifies circuit design and assembly.
  • Reliable Performance: Provides stable and reliable performance in power switching applications.

Additional Details

The AP15P15GI requires appropriate thermal management to ensure operation within safe temperature limits. Refer to the APEC datasheet for detailed electrical characteristics and application guidelines. The exact package will influence the optimal PCB layout and heat sinking considerations.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess