EN
  • EN
  • DE

AP4034GYT-HF

Part No AP4034GYT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Small Size & Lower Profile
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145720-AP4034GYT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4034GYT-HF CAD Model

Description

The AP4034GYT-HF is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. designed for power management applications requiring high efficiency and low on-resistance.

Applications

  • Load Switching
  • Battery Protection Circuits
  • Power Management in Portable Devices
  • DC-DC Converters
  • Solid State Relays

Features

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Low Gate Charge: Enables fast switching and reduces switching losses.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances standards.
  • Halogen-Free: Environmentally friendly design.

Benefits

  • Enhanced Efficiency: Low Rds(on) contributes to higher power conversion efficiency, resulting in less heat generation and longer battery life.
  • Improved Thermal Performance: Reduced power dissipation due to low on-resistance improves thermal management and system reliability.
  • Increased Reliability: High avalanche energy ensures robust performance under demanding conditions.
  • Simplified Design: Fast switching characteristics simplify driver circuit design.
  • Environmentally Friendly: RoHS and Halogen-Free compliance contributes to environmental sustainability.

Technical Specifications

The AP4034GYT-HF typically features a drain-source voltage (Vds) rating of -30V, and a continuous drain current (Id) of -7.3A. The on-resistance (Rds(on)) is generally very low, which is a key feature of this MOSFET. The gate threshold voltage (Vgs(th)) is usually around -1V to -3V. It comes in a SOT-223 package, which is suitable for surface mounting.

This P-Channel MOSFET provides efficient and reliable power switching, making it suitable for various power management circuits. Its low on-resistance and fast switching characteristics make it a good choice for applications where efficiency and performance are critical.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2300 $50.6000
530+ $0.1887 $100.0110
825+ $0.1828 $150.8100
1,135+ $0.1769 $200.7815
1,465+ $0.1710 $250.5150
1,960+ $0.1533 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess