EN
  • EN
  • DE

AP4407GS-HF

Part No AP4407GS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145786-AP4407GS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4407GS-HF CAD Model

Description

The AP4407GS-HF is a 30V N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APE). It is designed for high efficiency and low on-resistance in power management applications. The -HF suffix indicates the component is Halogen-Free.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Motor Control Applications
  • Backlighting for LCD displays

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • High Avalanche Energy: Provides robust performance.
  • Trench Power MOSFET Technology: Offers superior performance and density.
  • Halogen-Free: Environmentally friendly component.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • 30V Drain-Source Voltage (VDS): Suitable for a variety of applications.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation.
  • Faster Switching: Low gate charge enables high-frequency operation.
  • Enhanced Reliability: High avalanche energy ensures robust performance under stress.
  • Environmentally Friendly: Halogen-free construction.
  • Compact Design: Allows for smaller and more efficient power circuits.

Technical Specifications:

The AP4407GS-HF features a drain-source voltage (VDS) of 30V. The on-resistance (RDS(on)) is typically very low, contributing to high efficiency. The device is available in a surface-mount package for automated assembly. The datasheet provides detailed specifications, including gate charge, avalanche energy, thermal resistance, and operating temperature ranges. It is designed for optimal performance in switching applications, minimizing both conduction and switching losses.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Infineon Technologies
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
RF Transformer
Lowest to $5.7750
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess