EN
  • EN
  • DE

AP4407I-HF

Part No AP4407I-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower On-resistance, Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145787-AP4407I-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4407I-HF CAD Model

Description

The AP4407I-HF is a P-channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for power management applications, offering low on-resistance and fast switching speeds. It is commonly used in portable devices, load switching, and other applications requiring efficient power conversion. The '-HF' designation indicates that the part is Halogen-Free.

Applications

  • Load Switching: Used as a switch to control power to different parts of a circuit or system.
  • DC-DC Converters: Found in various DC-DC converter topologies for efficient voltage regulation.
  • Battery Management Systems (BMS): Used in BMS for controlling charging and discharging of batteries.
  • Power Management in Portable Devices: Efficient power switching in laptops, tablets, and smartphones.
  • Backlighting in LCD Displays: Used in inverters to drive the backlight in LCD screens.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Can withstand avalanche breakdown without damage.
  • Halogen-Free: Environmentally friendly, compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance and low gate charge result in high power conversion efficiency.
  • Reduced Power Loss: Low on-resistance minimizes power dissipation, reducing heat generation.
  • Extended Battery Life: Efficient power management helps extend battery life in portable devices.
  • Reliable Operation: Avalanche rating ensures reliable operation under transient conditions.
  • Environmentally Friendly: Halogen-free construction minimizes environmental impact.

Additional Details

The AP4407I-HF is typically surface mounted on a printed circuit board. It is important to follow the manufacturer's recommended soldering procedures to ensure proper connection and thermal contact. This MOSFET is usually driven by a gate driver circuit to provide the necessary gate voltage and current. The specific maximum ratings and electrical characteristics can be found in the official APEC datasheet for this part number. Always consult the datasheet for detailed specifications and application guidelines. Ensuring proper thermal management and adherence to recommended operating conditions will ensure optimal performance and longevity. The device should be protected against overvoltage and overcurrent conditions to prevent damage.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Micrel
Lowest to $9.8522
Samsung
Lowest to $6.5223
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
UTC
Lowest to $0.0622
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess