The AP4503BGM-HF is a Halogen-Free P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. This MOSFET is designed for power management and switching applications where low on-resistance and high efficiency are required. Its halogen-free construction makes it suitable for environmentally conscious applications.
Applications:
- Load Switch
- Power Management in Portable Devices
- DC-DC Conversion
- Battery Protection Circuits
Features:
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Halogen-Free
- Low Gate Charge
- Fast Switching Speed
Benefits:
- High Efficiency: Low on-resistance minimizes power loss, enhancing efficiency in power conversion.
- Environmentally Friendly: Halogen-free construction complies with environmental regulations and reduces hazardous substances.
- Long Battery Life: Reduced power dissipation results in extended battery life for portable devices.
- Compact Design: Small package size enables compact and efficient circuit layouts.
Technical Specifications:
The AP4503BGM-HF generally features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -6.2A, and a low on-resistance (RDS(on)) of 23 mΩ at VGS = -10V. It is typically available in a PDFN3.3x3.3-8 package. The gate threshold voltage is around -1.9V. This MOSFET is designed to operate within a wide temperature range, ensuring its suitability for diverse applications.