EN
  • EN
  • DE

AP4951GM

Part No AP4951GM
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Low Gate Charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145883-AP4951GM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP4951GM CAD Model

Description

The AP4951GM is a P-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. This MOSFET is designed to provide efficient power switching for a variety of applications, offering low on-resistance and fast switching speeds to minimize power losses. It is suitable for both high and low-side switching configurations and is commonly used in power management circuits.

Applications:

  • Power Management in Portable Devices: Such as laptops, tablets, and smartphones.
  • Battery Protection Circuits: In battery-powered applications.
  • Load Switching: For controlling power to various loads.
  • DC-DC Converters: Improving efficiency in voltage regulation.
  • Power tools and appliances

Features:

  • Low RDS(on): Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching applications.
  • Low Gate Charge: Reduces switching losses and enhances overall system performance.
  • Avalanche Rated: Provides increased ruggedness and reliability.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • P-Channel MOSFET: Suited for high-side load switching.

Benefits:

  • Increased Efficiency: Low RDS(on) and low gate charge contribute to reduced power losses.
  • Compact Design: Surface mount package enables smaller and more compact designs.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability.
  • Enhanced System Reliability: Avalanche rating ensures robustness under transient conditions.
  • Simplified Circuit Design: Easy to integrate into power management circuits.

Additional Details:

The AP4951GM typically comes in a SOP-8 package. Key specifications include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. The specific values depend on the datasheet which should be consulted for design purposes. The device is designed for reflow soldering processes. Considerations should be made for proper thermal management during application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Analog Devices Inc.
Lowest to $1.9566
Torex Semiconductor Ltd
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess