EN
  • EN
  • DE

AP6910GSM-HF

Part No AP6910GSM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low On-resistance, Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145936-AP6910GSM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP6910GSM-HF CAD Model

Description

The AP6910GSM-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. (APEC). It's designed for a variety of power management applications where efficiency and low on-resistance are critical. This MOSFET is well-suited for load switching, power conversion, and battery management systems.

Applications

  • Load Switching: Used to efficiently switch power to various loads in a system.
  • Power Conversion: Employed in DC-DC converters for voltage regulation.
  • Battery Management Systems: Used in battery charging and discharging circuits.
  • Power Adapters: Found in power adapters for laptops and other portable devices.
  • Solid State Relays: Used to build solid state relays.

Features

  • P-Channel MOSFET: A P-channel enhancement-mode MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High Switching Speed: Enables efficient switching operation.
  • Low Gate Charge: Reduces switching losses.
  • Lead-Free (RoHS Compliant): Environmentally friendly.
  • Halogen-Free: Another environmentally friendly attribute.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Reduced Heat Dissipation: Minimizes the need for heat sinks.
  • Faster Switching: Enables higher frequency operation.
  • Extended Battery Life: Improves battery life in portable devices.

Additional Details

The AP6910GSM-HF typically features a drain-source voltage (VDS) of -30V, a continuous drain current (ID) of approximately -12A, and an on-resistance (RDS(on)) of around 8 mΩ at VGS = -10V. It is often available in a SOP-8 package. Consult the manufacturer's datasheet for complete specifications, including gate threshold voltage, input capacitance, and thermal resistance. Proper PCB layout and thermal management are crucial for optimal performance.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess