EN
  • EN
  • DE

AP9410AGH-HF

Part No AP9410AGH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description Low On-resistance, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817408-AP9410AGH-HF
Ultra Librarian 3D Model Ultra Librarian AP9410AGH-HF CAD Model

Description

The AP9410AGH-HF is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). It is designed for applications requiring efficient power switching, particularly in load switching, power management, and DC-DC conversion. This MOSFET features low on-resistance (RDS(on)), which minimizes power losses and enhances efficiency. The '-HF' suffix indicates it is a Halogen-Free product.

Applications

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Protection Circuits
  • Motor Control

Features

  • P-Channel Enhancement Mode MOSFET
  • Low RDS(on)
  • High Avalanche Ruggedness
  • Fast Switching Speed
  • Lead-Free and Halogen-Free

Benefits

  • High Efficiency: The low RDS(on) minimizes conduction losses, resulting in higher efficiency in power switching applications.
  • Robust Design: High avalanche ruggedness ensures reliable operation under transient conditions.
  • Fast Switching: Fast switching speed reduces switching losses and improves overall system performance.
  • Environmentally Friendly: Lead-Free and Halogen-Free construction meets environmental regulations.
  • Compact Footprint: Typically available in surface-mount packages for space-saving designs.

Specifications

The specific electrical characteristics for the AP9410AGH-HF can be found in the APEC datasheet. Typical parameters include:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -10A (depending on the package and operating conditions)
  • RDS(on): 9.5 mΩ (typical, at VGS = -10V, ID = -10A)
  • Gate Charge (Qg): Typically around 20 nC
  • Operating Junction Temperature: -55°C to +150°C

Always consult the official APEC datasheet for the most accurate and up-to-date specifications and application recommendations.

The AP9410AGH-HF is a reliable and efficient P-Channel MOSFET suitable for a variety of power switching applications. Its low on-resistance, fast switching speed, and robust design make it a good choice for modern electronic designs requiring high efficiency and reliability.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess