EN
  • EN
  • DE

AP9412BGM-HF

Part No AP9412BGM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low On-resistance, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146033-AP9412BGM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9412BGM-HF CAD Model

Description

The AP9412BGM-HF is an N-channel enhancement mode power MOSFET produced by Advanced Power Electronics Corp. (APEC). It is designed for a variety of power switching applications requiring high efficiency and reliability. The device features a low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, load switching, and power management circuits. The “-HF” suffix indicates that the device is Halogen-Free.

Applications:

  • DC-DC Converters: Efficiently regulates voltage in various power supply designs.
  • Load Switching: Provides controlled power distribution to different circuit sections.
  • Power Management: Integral part of power regulation and control systems in portable and embedded devices.
  • Battery Management Systems (BMS): Protects and optimizes battery performance in portable applications.
  • Synchronous Rectification: Enhances efficiency in synchronous rectification circuits.

Features:

  • N-Channel MOSFET: Optimized for efficient power switching.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and increases efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves overall efficiency.
  • Logic Level Gate Drive: Facilitates direct drive from logic circuits.
  • Avalanche Rated: Robust design provides protection against voltage spikes.
  • Lead-Free and Halogen-Free: Complies with environmental standards.
  • Surface Mount Package: Allows for efficient PCB assembly.

Benefits:

  • Improved Efficiency: Reduces power consumption in various electronic devices.
  • Enhanced Reliability: Withstands voltage transients, providing stable operation.
  • Simplified Design: Compatible with logic level control signals.
  • Environmentally Friendly: Complies with RoHS and Halogen-Free standards.
  • Reduced System Cost: Optimizes performance and lowers overall system costs.

Additional Details:

The AP9412BGM-HF is commonly available in a surface mount package like the SOP-8. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)) specified at various gate-source voltages. This device is commonly found in portable electronics, power adapters, and industrial applications that require compact and efficient power switching solutions.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess