EN
  • EN
  • DE

AP9412BGM

Part No AP9412BGM
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146032-AP9412BGM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9412BGM CAD Model

Description

The AP9412BGM is an N-channel enhancement mode MOSFET from Advanced Power Electronics Corp. designed for power switching and control applications. It offers efficient performance and is suitable for various electronic circuits requiring reliable switching capabilities.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation and power conversion.
  • Power Management Circuits: Employed in various power management circuits for efficient power distribution and control.
  • Motor Control: Integrated into motor control circuits for switching and controlling motor speeds.
  • Load Switching: Used as a load switch to control power to different components or circuits in electronic devices.
  • LED Lighting: Employed in LED lighting applications for efficient power switching and control.

Features:

  • N-Channel MOSFET: Offers efficient switching performance and is widely used in power electronics.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables efficient switching operation in high-frequency applications.
  • Low Gate Charge: Reduces switching losses and improves overall efficiency.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in improved efficiency and reduced heat generation.
  • Reliable Performance: Designed for reliable and consistent performance in demanding applications.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Environmentally Friendly: Lead-free and halogen-free construction complies with environmental regulations.
  • Versatile Application: Suitable for a wide range of power switching and control applications.

Additional Details:

The AP9412BGM operates with a specified voltage and current range, making it suitable for a variety of power switching and control applications. Its low on-resistance ensures efficient power transfer, reducing heat generation and improving overall system efficiency. The compact package allows for easy integration into space-constrained designs, and the lead-free and halogen-free construction meets environmental compliance requirements. Its fast switching speed and low gate charge contribute to efficient operation in high-frequency applications. The AP9412BGM provides a reliable and efficient solution for power switching needs.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess