EN
  • EN
  • DE

AP9430GH-HF

Part No AP9430GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low On-resistance, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146041-AP9430GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9430GH-HF CAD Model

Description

The AP9430GH-HF is a Halogen-Free P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). It is designed for high-efficiency power management applications, offering a combination of low on-resistance and fast switching speed. This MOSFET is particularly well-suited for load switching, power management in portable devices, and synchronous rectification in DC-DC converters.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Synchronous Rectification in DC-DC Converters
  • Battery Management Systems
  • Power Tools

Features

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Halogen-Free
  • RoHS Compliant

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications.
  • Fast Switching: Fast switching speed reduces switching losses, further improving efficiency and allowing for higher frequency operation.
  • Compact Design: Available in a compact package, allowing for space-saving designs in portable devices.
  • Environmentally Friendly: Halogen-free construction ensures compliance with environmental regulations.
  • Improved Thermal Performance: Enhances heat dissipation, contributing to reliable operation at high power levels.

Specifications

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -15A (at VGS = -10V)
  • Pulsed Drain Current (IDM): -60A
  • On-Resistance (RDS(on)): 9 mΩ (at VGS = -10V, ID = -15A)
  • Gate Charge (Qg): 21 nC (at VGS = -10V)
  • Total Power Dissipation (PD): 2.5W (depending on mounting)
  • Operating Junction Temperature: 150°C
  • Package: TO-252 (DPAK)

The AP9430GH-HF MOSFET comes in a standard TO-252 (DPAK) package suitable for surface mounting. Its low on-resistance and fast switching characteristics make it a suitable choice for applications requiring high efficiency and compact size. The halogen-free construction ensures environmental compliance.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Infineon Technologies
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,167 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess