The AP9561GM is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for use in a variety of power management and switching applications. This MOSFET offers a low on-resistance and fast switching speed, making it suitable for efficient power conversion.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Conversion
- Battery Management Systems
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- RoHS Compliant
- Halogen-Free
Benefits
- Improved Power Efficiency due to low RDS(on)
- Reduced Power Loss
- Simplified Thermal Management
- Extended Battery Life in Portable Applications
- Environmentally Friendly
Detailed Specifications
The AP9561GM typically features a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of up to -7.2A. The on-resistance (RDS(on)) is typically 28 mΩ at VGS = -10V. The device is typically available in a SOP-8 package, which allows for efficient heat dissipation and ease of mounting. The gate charge is typically around 11nC, which contributes to its fast switching speed. The operating junction temperature ranges from -55°C to +150°C. This MOSFET is designed to minimize power losses and enhance overall system performance, making it a reliable choice for various power applications. Its rugged design and compliance with environmental standards further enhance its suitability for modern electronic devices where efficiency and environmental responsibility are paramount.