EN
  • EN
  • DE

AP9974AGP-HF

Part No AP9974AGP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146215-AP9974AGP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9974AGP-HF CAD Model

Description

The AP9974AGP-HF is a lead-free, halogen-free power MOSFET from Advanced Power Electronics Corp. designed for high-efficiency switching applications. This device features a trench MOSFET technology, which allows for a very low on-resistance and fast switching speed, contributing to improved power conversion efficiency. The device is packaged in a TO-220 package, making it suitable for through-hole mounting on PCBs.

Applications:

  • DC-DC converters
  • Power adapters
  • Synchronous rectification
  • Motor control circuits
  • Load switches

Features:

  • Lead-free and Halogen-free
  • Low on-resistance (RDS(on))
  • High avalanche ruggedness
  • Fast switching speed
  • Trench MOSFET technology
  • TO-220 package for easy mounting

Benefits:

  • Improved power conversion efficiency due to low RDS(on) and fast switching.
  • Reduced power loss, leading to cooler operation and extended component life.
  • Environmentally friendly due to lead-free and halogen-free construction.
  • Reliable performance in demanding applications due to high avalanche ruggedness.
  • Simplified thermal management due to lower power dissipation.

Specifications:

The AP9974AGP-HF typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating that varies depending on the case temperature, and a low gate charge (Qg) for efficient switching. The specific RDS(on) value depends on the gate-source voltage (VGS). Refer to the datasheet for detailed electrical characteristics and thermal performance data. The device is designed to operate within a specified junction temperature range.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Micrel
Lowest to $9.8522
Torex Semiconductor Ltd
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
RF Transformer
Lowest to $5.7750
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess