EN
  • EN
  • DE

APE1707M-HF-3TR

Part No APE1707M-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Buck Converter, Adj, 2A, SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Input Voltage 40 V
Max Operating Temperature 125 °C
Max Output Voltage 38.5 V
Min Input Voltage 4.5 V
Min Operating Temperature -20 °C
Min Output Voltage 1.23 V
Number of Outputs 1
Number of Pins 8
Output Current 2 A
Output Voltage 1.23 V
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Switching Frequency 173 kHz
Win Source Part Number 1126569-APE1707M-HF-3TR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Advanced Power Electronics Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APE1707M-HF-3TR CAD Model

Description

The APE1707M-HF-3TR is a voltage regulator designed and manufactured by Advanced Power Electronics Corp.

  • Type: Linear+Switching PMIC
  • Maximum Input Voltage: 40V
  • Switching Frequency: 173kHz
  • Packaging: Cut Tape
  • Number of Pins: 8
  • Number of Outputs: 1
  • Current Rating: 2A
  • Voltage Rating: 1.23V
  • Maximum Output Voltage: 38.5V
  • Minimum Output Voltage: 1.23V
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -20 °C
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess