EN
  • EN
  • DE

APE1723Y5-HF-3TR

Part No APE1723Y5-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Buck Converter, Adj, 200KHZ, 1A, SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Max Input Voltage 26 V
Maximum Operating Temperature 125 °C
Max Output Voltage 24 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 745 mV
Number of Outputs 1
Number of Pins 5
Output Current 1 A
Output Voltage 24 V
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Switching Frequency 260 kHz
Win Source Part Number 973573-APE1723Y5-HF-3TR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APE1723Y5-HF-3TR CAD Model

Description

The Advanced Power Electronics Corp. APE1723Y5-HF-3TR is a voltage regulator with a 1 A output current and an output voltage of 24 V.

  • Output Current: 1 A
  • Output Voltage: 24 V
  • Package: SOT-23
  • Maximum Input Voltage: 26 V
  • Switching Frequency: 260 kHz
  • Maximum Operating Temperature: 125°C
  • RoHS: compliant

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess