EN
  • EN
  • DE
  • IT

APU3046O-3TR

Part No APU3046O-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127965-APU3046O-3TR
Categories Custom Parts
Manufacturer Advanced Power Electronics Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APU3046O-3TR CAD Model

Description

The APU3046O-3TR is a P-Channel enhancement-mode MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for power management applications requiring high efficiency and low on-resistance.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Power Inverters

Features:

  • P-Channel MOSFET
  • VDS = -30V
  • ID = -6.8A (VGS = -10V)
  • RDS(ON) = 25mΩ (VGS = -10V)
  • RDS(ON) = 45mΩ (VGS = -4.5V)
  • Logic Level Compatible
  • Low Gate Charge
  • Fast Switching Speed
  • RoHS Compliant

Benefits:

  • High Efficiency: Low on-resistance (RDS(ON)) minimizes power losses and improves efficiency.
  • Logic Level Compatible: Can be driven directly from logic-level signals, simplifying circuit design.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.

Additional Details:

The APU3046O-3TR is designed with advanced trench MOSFET technology to achieve a superior figure of merit (FOM). This results in lower conduction losses and improved switching performance. The device is suitable for a wide range of power management applications. The source, gate and drain are all on the same side of the package.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
15 A 500 V 0.6 Ohm N-channel Si Power Mosfet
Need more? Email Us
Analog Devices Inc.
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
National Semiconductor (TI)
Nand Gate Quad 2-INPUT
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Contact for details
Need more? Email Us
ON Semiconductor
2MP 1/3 Cis So
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess