EN
  • EN
  • DE

APT20M22LVR

Part No APT20M22LVR
Manufacturer Advanced Power Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146676-APT20M22LVR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT20M22LVR CAD Model

Description

The APT20M22LVR is an RF MOSFET manufactured by Advanced Power Technology (APT). It's designed for high-frequency applications, offering a combination of low on-resistance and gate charge to maximize efficiency. This makes it suitable for use in RF power amplifiers and high-speed switching applications.

Applications

  • RF Power Amplifiers
  • High-Frequency Inverters
  • Switch Mode Power Supplies (SMPS)
  • Wireless Base Stations
  • Radar Systems

Features

  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Low RDS(on) (On-Resistance)
  • High Input Impedance
  • RoHS Compliant

Benefits

  • Increased Efficiency: The low gate charge and on-resistance minimize switching and conduction losses, resulting in higher overall efficiency in power amplifier designs.
  • Improved Performance at High Frequencies: Fast switching speed allows for optimal performance in high-frequency applications, reducing distortion and improving signal quality.
  • Reduced Heat Dissipation: Lower on-resistance translates to less power dissipation as heat, simplifying thermal management and improving system reliability.
  • Simplified Circuit Design: High input impedance reduces the drive requirements, simplifying the design of the gate drive circuitry.
  • Environmentally Compliant: RoHS compliance ensures the device meets environmental regulations and is suitable for use in environmentally sensitive applications.

Additional Details

The APT20M22LVR is typically packaged for surface mount assembly, facilitating automated manufacturing processes. Its drain-source voltage rating and current carrying capacity should be carefully considered in the design process to ensure reliable operation. The device's thermal resistance is a critical parameter for determining the required heat sinking to maintain the junction temperature within acceptable limits. Detailed information on the MOSFET's characteristics, including its safe operating area (SOA), can be found in the manufacturer's datasheet. Proper gate drive design is crucial for achieving optimal switching performance and preventing ringing or oscillations. Parasitic inductances in the circuit layout should be minimized to avoid voltage spikes and potential device damage. The datasheet will provide specific recommendations for gate drive circuitry and layout considerations. This MOSFET is a good choice for designers looking for a high-performance, efficient, and reliable solution for RF power amplification and high-speed switching applications. Its combination of low gate charge, low on-resistance, and fast switching speed makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6611 $82.9833
6+ $22.6969 $136.1814
8+ $21.9877 $175.9016
11+ $21.2774 $234.0514
15+ $20.5682 $308.5230
19+ $18.4407 $350.3733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess